Search
Filters

MAX7313ATG+T

Part No : MAX7313ATG+T
Manufacturer : Maxim Integrated
Catalog : Interface - I/O Expanders
Description : IC I/O EXPANDER I2C 16B 24TQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
24+
€2.042
€48.997
60+
€1.728
€103.657
90+
€1.676
€150.806
120+
€1.623
€194.719
155+
€1.571
€243.451
205+
€1.414
€289.805
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,442 pieces can ship immediately
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features PWM
Output Type Open Drain
Current - Output Source/Sink 50mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 003226-MAX7313ATG+T
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Maxim Integrated MAX7313ATG+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX7313ATG+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX7313ATG+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features PWM
Output Type Open Drain
Current - Output Source/Sink 50mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 003226-MAX7313ATG+T
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX7313ATG+T
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
MAX7313ATG+T Price

MAX7313ATG+T Datasheet
MAX7313ATG+T Application

MAX7313ATG+T Replacement
MAX7313ATG+T Pdf

MAX7313ATG+T Pinout
MAX7313ATG+T Image

MAX7313ATG+T Picture
MAX7313ATG+T In Stock

MAX7313ATG+T Distributor
MAX7313ATG+T Interface - I/O Expanders

Image
Mfr.Part No
Description
Stock
IC CURRENT MONITOR 0.15% 8SOIC
102
IC MOTOR DRIVER PAR 28HSOP
200
IGBT-Module
80
TVS DIODE 36VWM 58.1VC SMB
3000
Silicon MOSFET Power Transistor 520MHz,1W
463
PNP Silicon Epitaxial Planar Transistor for switching and AF applications  
1113

Top Sellers