Search
Filters

PCF8574PWR

Part No :
PCF8574PWR
Manufacturer :
Catalog :
Interface - I/O Expanders
Description :
IC I/O EXPANDER I2C 8B 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
$0.898
$53.880
135+
$0.741
$100.035
210+
$0.719
$150.990
290+
$0.696
$201.840
375+
$0.674
$252.750
495+
$0.607
$300.465
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): Out of stock
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 026498-PCF8574PWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Family Name PCF8574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
PCF8574ATDK; PCF8574ATS/3,118;   PCF8574ATS/F3-T; 
Texas Instruments PCF8574PWR is available at WIN SOURCE. Please review product page below for detailed information, including PCF8574PWR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PCF8574PWR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 026498-PCF8574PWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Family Name PCF8574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
PCF8574ATDK; PCF8574ATS/3,118;   PCF8574ATS/F3-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PCF8574PWR
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
PCF8574PWR Price

PCF8574PWR Datasheet
PCF8574PWR Application

PCF8574PWR Replacement
PCF8574PWR Pdf

PCF8574PWR Pinout
PCF8574PWR Image

PCF8574PWR Picture
PCF8574PWR In Stock

PCF8574PWR Distributor
PCF8574PWR Interface - I/O Expanders

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 250V 62A TO-3P
3
Single Pole OptoMOS Relay | SSR RELAY SPST-NO 120MA 0-350V
59
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
240
16-bit Digital Signal Controllers
3
IC MCU 8BIT 60KB FLASH 48LQFP
TRANS PNP 45V 0.1A SOT323
600
- Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 2 Output 28-QFN/MLP (5x5)
198
Digital Signal Processors | IC MCU 32BIT 64KB FLASH 100LQFP
1
2Mb Serial 3V F-RAM Memory | IC FRAM 2M SPI 40MHZ 8TDFN

Top Sellers