Search
Filters

TCA1116RTWR

Part No : TCA1116RTWR
Manufacturer : Texas Instruments
Catalog : Interface - I/O Expanders
Description : IC I/O EXPANDER I2C 16BIT 24WQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,070 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 106669-TCA1116RTWR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Texas Instruments TCA1116RTWR is available at WIN SOURCE. Please review product page below for detailed information, including TCA1116RTWR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TCA1116RTWR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 106669-TCA1116RTWR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TCA1116RTWR
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
TCA1116RTWR Price

TCA1116RTWR Datasheet
TCA1116RTWR Application

TCA1116RTWR Replacement
TCA1116RTWR Pdf

TCA1116RTWR Pinout
TCA1116RTWR Image

TCA1116RTWR Picture
TCA1116RTWR In Stock

TCA1116RTWR Distributor
TCA1116RTWR Interface - I/O Expanders

Image
Mfr.Part No
Description
Stock
Triple Output Controller with 1A Standard Buck PWM and Dual LDOs | IC REG TRPL BCK/LNR 500KHZ 24QFN
2
FIXED IND 1.5UH 405MA 91 MOHM
282
SENSOR OPTO SLOT 3MM TRANS THRU
99
Micropower 150 mA Low-Noise Low-Dropout Regulator in SOT-23 and micro SMD packages for Applications with Output Voltages 2.0V Designed for Use with Very Low EESR Output Capacitors
1132
3.3V 128K X 32/36 pipeline burst synchronous SRAM
36

Top Sellers