Search
Filters

MAX6675ISA+T

Part No : MAX6675ISA+T
Manufacturer : Maxim Integrated
Catalog : Interface - Sensor and Detector Interfaces
Description : IC THERMOCOUP TO DGTL 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
$4.180
$41.800
30+
$3.540
$106.200
45+
$3.430
$154.350
60+
$3.330
$199.800
75+
$3.220
$241.500
100+
$2.893
$289.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 152,247 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Thermocouple to Digital Converter
Input Type Thermocouple (K)
Output Type Digital
Operating Supply Current 1.5mA
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022013-MAX6675ISA+T
Family Name MAX6675ISA+T
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX6675ISA+;  MAX31855KASA+T;  MAX31855KASA+;  

The MAX6675 is a sophisticated thermocouple-to-digital converter. It measures the temperature through the thermocouple and convert analog reading to digital by inbuilt 12-bit ADC.  The MAX6675 also contains features like cold-junction compensation sensing and correction, a digital controller, an SPI-compatible interface, and associated control logic. The MAX6675 can be connected to external digital device like microcontroller or computer to utilize measured temperature in further controlling task.

MAX6675ISA+T Thermocouple-to-digital Converter Tutorial

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Thermocouple to Digital Converter
Input Type Thermocouple (K)
Output Type Digital
Operating Supply Current 1.5mA
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022013-MAX6675ISA+T
Family Name MAX6675ISA+T
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX6675ISA+;  MAX31855KASA+T;  MAX31855KASA+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6675ISA+T
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
MAX6675ISA+T Price

MAX6675ISA+T Datasheet
MAX6675ISA+T Application

MAX6675ISA+T Replacement
MAX6675ISA+T Pdf

MAX6675ISA+T Pinout
MAX6675ISA+T Image

MAX6675ISA+T Picture
MAX6675ISA+T In Stock

MAX6675ISA+T Distributor
MAX6675ISA+T Interface - Sensor and Detector Interfaces

Image
Mfr.Part No
Description
Stock
GaAs MMIC
54
Dual Common Cathode Ultrafast Rectifier
62
IC BUFF/DVR TRI-ST DUAL 20SSOP
182
Hall Effect Micro Switch IC
997
OptiMOS -P Small-Signal-Transistor
3458
IC MCU 32BIT 512KB FLASH 100HQFP
90
IC OPAMP GP 500KHZ 8DIP
336

Top Sellers