Search
Filters

MAX9264GCB/V+T

Part No : MAX9264GCB/V+T
Manufacturer : Maxim Integrated
Catalog : Interface - Serializers,Deserializers
Description : IC SERIALIZER GMSL HDCP 64TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
$12.446
$62.230
10+
$10.531
$105.310
15+
$10.212
$153.180
21+
$9.893
$207.753
30+
$9.574
$287.220
35+
$8.617
$301.595
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 2.5Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 24/32
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 126665-MAX9264GCB/V+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited

Maxim Integrated MAX9264GCB/V+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX9264GCB/V+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX9264GCB/V+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 2.5Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 24/32
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 126665-MAX9264GCB/V+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX9264GCB/V+T
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
MAX9264GCB/V+T Price

MAX9264GCB/V+T Datasheet
MAX9264GCB/V+T Application

MAX9264GCB/V+T Replacement
MAX9264GCB/V+T Pdf

MAX9264GCB/V+T Pinout
MAX9264GCB/V+T Image

MAX9264GCB/V+T Picture
MAX9264GCB/V+T In Stock

MAX9264GCB/V+T Distributor
MAX9264GCB/V+T Interface - Serializers,Deserializers

Image
Mfr.Part No
Description
Stock
IC TXRX USB ESD-PROT 16TQFN
1
TRANS PNP 100V 3A DPAK
2530
VARIABLE CAPACITANCE DIODE (CATV TUNING)
8695
MICRO SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
320
CAP TANT 47UF 10V 10% 1411
CONN SOCKET BRD/BRD .5MM 60POS
3805

Top Sellers