The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SI3018-FS

Part No SI3018-FS
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC ISOMODEM LINE-SIDE DAA 16SOIC
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
Pricing & Ordering $1.133 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
26+
$1.9790
$51.454
62+
$1.6240
$100.688
96+
$1.5730
$151.008
132+
$1.5220
$200.904
170+
$1.4710
$250.070
228+
$1.3190
$300.732
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,500 pieces
MOQ: 26 pcs
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
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Direct Access Arrangement (DAA)
Number of Circuits 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 8.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 038696-SI3018-FS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance

Description

The 038696-SI3018-FS is an obsolete (EOL) integrated circuit from Silicon Labs. It is a direct access arrangement (DAA) purpose IC that comes in a 16-SOIC case / package. The product has a high popularity and a fake threat in the open market of 61 pct. It has a balance supply and demand status and operates on a supply voltage of 3V to 3.6V with an operating supply current of 8.5mA. The product is mounted using SMD (SMT) technology and has an operating temperature range of 0°C to 70°C.