Search
Filters

SCC2691AE1A28,602

Part No :
SCC2691AE1A28,602
Manufacturer :
NXP
Catalog :
Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Description :
IC UART SINGLE 28-PLCC
rohs
Rated 5/5 based on 1 customer reviews
Availability: 5,172 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 110034-SCC2691AE1A28,602
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
NXP SCC2691AE1A28,602 is available at WIN SOURCE. Please review product page below for detailed information, including SCC2691AE1A28,602 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SCC2691AE1A28,602 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 110034-SCC2691AE1A28,602
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SCC2691AE1A28,602
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
SCC2691AE1A28,602 Price

SCC2691AE1A28,602 Datasheet
SCC2691AE1A28,602 Application

SCC2691AE1A28,602 Replacement
SCC2691AE1A28,602 Pdf

SCC2691AE1A28,602 Pinout
SCC2691AE1A28,602 Image

SCC2691AE1A28,602 Picture
SCC2691AE1A28,602 In Stock

SCC2691AE1A28,602 Distributor
SCC2691AE1A28,602 Interface - UARTs(Universal Asynchronous Receiver Transmitter)

Image
Mfr.Part No
Description
Stock
POWER SCHOTTKY RECTIFIER
87
TVS DIODE 40VWM 84VC SMB
1600
FERRITE BEAD 180 OHM 1806 1LN / Ferrite Beads Multi-Layer 180Ohm 25% 100MHz 3.5A 0.02Ohm DCR 1806 T/R
708
500 mA, Low Voltage, Low Quiescent Current LDO Regulator
4
RES SMD 330 OHM 5% 1/4W 0805
401
780- × 488-pixel ccd image sensor
60
IC MCU 8BIT 60KB FLASH 32LQFP

Top Sellers