Search
Filters

IR2085STR

Part No : IR2085STR
Manufacturer : Infineon Technologies
Catalog : PMIC - Gate Drivers
Description : HIGH SPEED, 100V, SELF OSCILLATING 50% DUTY CYCLE, HALF-BRIDGE DRIVER | IC DRVR HALF-BRDG SELF-OSC 8SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tape and Reel
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 10V ~ 15V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type RC Input Circuit
High Side Voltage - Max (Bootstrap) 100V
Rise / Fall Time 40ns, 20ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number IR2085S
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1186526-IR2085STR
Manufacturer Homepage www.irf.com
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Infineon Technologies IR2085STR is available at WIN SOURCE. Please review product page below for detailed information, including IR2085STR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IR2085STR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tape and Reel
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 10V ~ 15V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type RC Input Circuit
High Side Voltage - Max (Bootstrap) 100V
Rise / Fall Time 40ns, 20ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number IR2085S
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1186526-IR2085STR
Manufacturer Homepage www.irf.com
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IR2085STR
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
IR2085STR Price

IR2085STR Datasheet
IR2085STR Application

IR2085STR Replacement
IR2085STR Pdf

IR2085STR Pinout
IR2085STR Image

IR2085STR Picture
IR2085STR In Stock

IR2085STR Distributor
IR2085STR PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
3A Low Dropout Positive Adjustable or Fixed-Mode Regulator
64
DIODE ZENER 5.1V 250MW SOD882
20495
IC REG LDO 3V 0.15A TSOT23-5
600
2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
5
TRANS PREBIAS NPN 200MW SMT3
18808
DIODE GEN PURP 100V 1A DO213AB
600
DG ISO 2.5KV RS422/RS485 16SOIC
5

Top Sellers