Search
Filters

IRG7PK35UD1PBF

Part No :
IRG7PK35UD1PBF
Manufacturer :
Catalog :
IGBTs - Single
Description :
Insulated Gate Bipolar Transistor with Ultrafast Soft Recovery Diode | IGBT 1400V 40A 167W TO247AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 1400V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) at Vge, Ic 2.35V at 15V, 20A
Maximum Power 167W
Switching Energy 650μJ (off)
Input Type Standard
Gate Charge 98nC
Td (on/off) at 25°C -/150ns
Test Condition 600V, 20A, 10Ohm, 15V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1188332-IRG7PK35UD1PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
International Rectifier, a leader in power semiconductor and management solutions worldwide, announces the IRG7PK35UD1PbF, a rugged, ultra-fast 1400V trench insulated gate bipolar transistor (IGBT) optimized for soft-switching applications such as induction cooker and microwave ovens. The RG7PK35UD1PbF is packaged with an ultralow forward voltage diode to provide extremely low VCE (ON) and ultralow switching due to IR's Gen7 thin wafer trench technology to reduce conduction and switching losses in induction heating products to Lowest, achieving high system efficiency. The new device can be expanded to 1400V voltage range, helping to design higher power single-ended parallel resonant power converter, but also with an additional protection band to make the design more robust. Pan Dawei, vice president of sales for IR Asia Pacific, said: "The IRG7PK35UD1PBF minimizes conduction and switching losses in induction heating and soft switching products and improves system reliability due to IR's 1400V trench gate field stop technology." The IRG7PK35UD1PbF expands the power range of the induction heating system by extending the voltage developed by the IR-proven soft-switching IGBT product family to 1400V. IR focuses on power technology research and development to meet the technical requirements of a wide range of power systems by optimizing components.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 1400V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) at Vge, Ic 2.35V at 15V, 20A
Maximum Power 167W
Switching Energy 650μJ (off)
Input Type Standard
Gate Charge 98nC
Td (on/off) at 25°C -/150ns
Test Condition 600V, 20A, 10Ohm, 15V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1188332-IRG7PK35UD1PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRG7PK35UD1PBF
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
IRG7PK35UD1PBF Price

IRG7PK35UD1PBF Datasheet
IRG7PK35UD1PBF Application

IRG7PK35UD1PBF Replacement
IRG7PK35UD1PBF Pdf

IRG7PK35UD1PBF Pinout
IRG7PK35UD1PBF Image

IRG7PK35UD1PBF Picture
IRG7PK35UD1PBF In Stock

IRG7PK35UD1PBF Distributor
IRG7PK35UD1PBF IGBTs - Single

Image
Mfr.Part No
Description
Stock
100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT-23
5100
Wireless Flash Memory (W18/W30 SCSP)
Power MOSFET 40 V, 53 A, 6.4 mΩ
63
N-CHANNEL SILICON POWER MOSFET
1000
40V NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR
27

Top Sellers