The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CA3078AT

Part No CA3078AT
Manufacturer Rochester Electronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
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
Pricing & Ordering $29.942 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$52.4060
$52.406
3+
$43.0000
$129.000
4+
$41.6560
$166.624
5+
$40.3130
$201.565
7+
$38.9690
$272.783
9+
$34.9380
$314.442
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,200 pieces
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
Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Rochester Electronics
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1.5V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 7 nA
Voltage - Input Offset 700 µV
Current - Supply 20µA
Current - Output / Channel 6.5 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Standard Package 6 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 575996-CA3078AT
Fake Threat In the Open Market 56pct.

Description

The 575996-CA3078AT is a general-purpose amplifier integrated circuit (IC) designed for various linear applications. It is part of the Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps category and comes in a TO-99-8 Metal Can package. This IC features a single circuit and has a standard package of 6 pieces. With a slew rate of 1.5V/μs and a gain bandwidth product of 2 MHz, it provides efficient amplification for different signals. The input bias is only 7 nA, ensuring accurate and low current consumption. The voltage input offset is 700 μV, allowing precise signal processing. With a supply current of 20 μA and an output current of 6.5 mA per channel, it offers reliable performance. This IC can operate in a wide temperature range from -55°C to 125°C, making it suitable for various environments. It is an active product from Rochester Electronics and is available for purchase in bulk.