The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DG408DY

Part No DG408DY
Manufacturer Intersil
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 100OHM 16SOIC / 1 Circuit IC Switch 8:1 100Ohm 16-SOIC
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
Pricing & Ordering $1.516 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
26+
$1.9790
$51.454
62+
$1.6240
$100.688
96+
$1.5730
$151.008
132+
$1.5220
$200.904
170+
$1.4710
$250.070
228+
$1.3190
$300.732
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,905 pieces
MOQ: 26 pcs
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
Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Intersil
Package Tube
Product Status Obsolete
Number of Circuits 1
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm (Max)
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±5V ~ 20V
Switch Time (Ton, Toff) (Max) 150ns, 150ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 3pF, 26pF
Current - Leakage (IS(off)) (Max) 500pA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584801-DG408DY
Fake Threat In the Open Market 30pct.

Description

The DG408DY is a single circuit analog switch integrated circuit designed for interface applications. It falls under the category of Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers. With a maximum on-state resistance of 100Ohm, it ensures efficient signal transmission. It operates at a voltage supply of 12V for single supply and ±5V to 20V for dual supply. The switch time for this device is 150ns for turn-on and 150ns for turn-off, providing fast and reliable switching performance. It features a surface mount mounting type and comes in a 16-SOIC package. With a temperature range of -40°C to 85°C, it can withstand harsh operating conditions. Although this product is obsolete, it offers reliable performance and is suitable for various interface applications.