The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

HA1-5320-5

Part No HA1-5320-5
Manufacturer Renesas Electronics America
Catalog Electronic Surplus
Description 1 Microsecond Precision Sample and Hold Amplifier | IC OPAMP SAMP/HOLD 1CIR 14CERDIP
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
Pricing & Ordering $98.567 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$115.6720
$115.672
2+
$111.9410
$223.882
3+
$108.2090
$324.627
4+
$97.0150
$388.060
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10 pieces
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
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Amplifier Type Sample and Hold
Slew Rate 45V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Supply Current 11mA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) ±13.5V ~ 20V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CERDIP
Family Part Number HA-5320
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1178472-HA1-5320-5
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited

Description

The Renesas Electronics America Inc. HA-5320 is a sample and hold amplifier with a gain bandwidth product of 2MHz. It has a slew rate of 45V/μs and a supply current of 11mA. This through-hole amplifier has a mounting style of 14-CERDIP. The input bias current is 100nA, and the input offset voltage is 500μV. The current output per channel is 10mA. This integrated circuit is obsolete and has a limited supply and demand status. The operating temperature range is 0°C to 75°C. The HA-5320 is available in a 14-CDIP package and has a medium popularity with a fake threat of 68 pct. in the open market.