The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ICL3224CA

Part No ICL3224CA
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description 1 Microamp, +3V to +5.5V, 250kbps, RS-232 Transceivers with Enhanced Automatic Powerdown | IC TXRX 2/2 FULL RS232 20SSOP
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
Pricing & Ordering $36.533 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$43.9460
$87.892
3+
$36.0580
$108.174
5+
$34.9310
$174.655
6+
$33.8040
$202.824
8+
$32.6780
$261.424
11+
$29.2970
$322.267
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,100 pieces
MOQ: 2 pcs
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
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ICL3224
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1183204-ICL3224CA
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited

Description

The Renesas Electronics America ICL3224CA is an obsolete integrated circuit that is a medium-popularity electronic component with limited supply and demand status. It is a transceiver type that uses RS232 protocol and has two drivers and two receivers. The package contains 66 devices, and the MSL level is 1 (unlimited). This integrated circuit is suitable for use in a wide range of applications, including industrial and automotive electronics. However, it is important to note that this product is obsolete, so it may not be suitable for all applications.