Search
Filters

EL5103IW-T7

Part No : EL5103IW-T7
Manufacturer : Intersil
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 400MHZ SOT23-5
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 4000 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 5.2mA
Channel Output Current 150mA
Supply Voltage - Operating 3 V to 13.2 V, ±1.5 V to 6.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1036097-EL5103IW-T7
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The EL5103IW-T7 Voltage Feedback amplifier, manufactured by Intersil, optimized for voltage operation as low as 3 V and up to 13.2 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The EL5103IW-T7 provides the temperature range of -40°C to 85°C , 2μA input bias current,4000 V/μs slew rate, 1mV input offset voltage and 5.2mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 4000 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 5.2mA
Channel Output Current 150mA
Supply Voltage - Operating 3 V to 13.2 V, ±1.5 V to 6.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1036097-EL5103IW-T7
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL5103IW-T7
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
EL5103IW-T7 Price

EL5103IW-T7 Datasheet
EL5103IW-T7 Application

EL5103IW-T7 Replacement
EL5103IW-T7 Pdf

EL5103IW-T7 Pinout
EL5103IW-T7 Image

EL5103IW-T7 Picture
EL5103IW-T7 In Stock

EL5103IW-T7 Distributor
EL5103IW-T7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
PHOTODIODE OVERMOUNT BRD GW SMD
250
TRANS NPN 20V 0.05A MINI 3P
600
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
351
4-Channel Laser Driver with APC Amp
739
Low-Side Switch for Motor, Solenoid and Lamp Drive
1450
Flash In-System Programmable ISP Peripherals For 8-bit MCUs
3

Top Sellers