Search
Filters

EL7535IYZ-T13

Part No : EL7535IYZ-T13
Manufacturer : Intersil
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BCK ADJ 0.35A SYNC 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,520 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 1036207-EL7535IYZ-T13
Case / Package 10-MSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 1.4MHz
Output Current 350mA
Maximum Output Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 6V
Minimum Input Voltage 2.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Intersil
Categories Integrated Circuits
The EL7535IYZ-T13 is manufactured by Intersil, which is available in 10-MSOP, with the function of Step-Down. The part operates from 2.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.4MHz switching frequency, which is capable of supplying 350mA output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 1036207-EL7535IYZ-T13
Case / Package 10-MSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 1.4MHz
Output Current 350mA
Maximum Output Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 6V
Minimum Input Voltage 2.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Intersil
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL7535IYZ-T13
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
EL7535IYZ-T13 Price

EL7535IYZ-T13 Datasheet
EL7535IYZ-T13 Application

EL7535IYZ-T13 Replacement
EL7535IYZ-T13 Pdf

EL7535IYZ-T13 Pinout
EL7535IYZ-T13 Image

EL7535IYZ-T13 Picture
EL7535IYZ-T13 In Stock

EL7535IYZ-T13 Distributor
EL7535IYZ-T13 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC FPGA 250 I/O 484FCBGA
2300
CMC 3.3MH 6A 2LN TH
7
ESD PROTECTION DIODES
8255
3-Terminal, Low Dropout Voltage Dropper Type
IC REG LDO 3.3V/1.5V 20HTSSOP
1

Top Sellers