Search
Filters

EL8200IYZ-T7

Part No : EL8200IYZ-T7
Manufacturer : Intersil
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 100MHZ RRO 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 33 pct.
Popularity Medium
Win Source Part Number 1036240-EL8200IYZ-T7
Case / Package 10-MSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 2.5 V
Channel Output Current 65mA
Operating Supply Current 2mA
Voltage - Input Offset 800μV
Current - Input Bias 1.6μA
-3db Bandwidth 200MHz
Gain Bandwidth Product (GBP) 100MHz
Output Type Rail-to-Rail
Number of Circuits 2
Amplifier Type Voltage Feedback
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Intersil
Categories Integrated Circuits
Slew Rate 200 V/μs
The EL8200IYZ-T7 Voltage Feedback amplifier, manufactured by Intersil, optimized for voltage operation as low as 3 V and up to 5 V. It is available in a 10-MSOP package, mounted by SMD (SMT). The EL8200IYZ-T7 provides the temperature range of -40°C to 85°C , 1.6μA input bias current,200 V/μs slew rate, 800μV input offset voltage and 2mA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 33 pct.
Popularity Medium
Win Source Part Number 1036240-EL8200IYZ-T7
Case / Package 10-MSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 2.5 V
Channel Output Current 65mA
Operating Supply Current 2mA
Voltage - Input Offset 800μV
Current - Input Bias 1.6μA
-3db Bandwidth 200MHz
Gain Bandwidth Product (GBP) 100MHz
Output Type Rail-to-Rail
Number of Circuits 2
Amplifier Type Voltage Feedback
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Intersil
Categories Integrated Circuits
Slew Rate 200 V/μs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL8200IYZ-T7
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
EL8200IYZ-T7 Price

EL8200IYZ-T7 Datasheet
EL8200IYZ-T7 Application

EL8200IYZ-T7 Replacement
EL8200IYZ-T7 Pdf

EL8200IYZ-T7 Pinout
EL8200IYZ-T7 Image

EL8200IYZ-T7 Picture
EL8200IYZ-T7 In Stock

EL8200IYZ-T7 Distributor
EL8200IYZ-T7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
PHOTOTRANSISTOR PTX TBIT .2"HT
200
CAP CER 47PF 25V C0G/NP0 0201
1000
4/5 Transceiver Full RS232 28-SSOP
113
IC PWR MANAGEMENT SWITCH SOP8 TR
1681
Enhanced A/D Flash Type 8-Bit MCU with EEPROM & USB Interface
57
System-Side Impedance Track™ Fuel Gauge
321
MOSFET N-CH 10V DRIVE CPT
754

Top Sellers