Search
Filters

EL8203ISZ-T7

Part No : EL8203ISZ-T7
Manufacturer : Intersil
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 200MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,785 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 500MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 5.6mA
Channel Output Current 65mA
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1036242-EL8203ISZ-T7
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Consumer Electronics, Embedded Design & Development, Wireless, Motor Drive & Control, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management
The EL8203ISZ-T7 Voltage Feedback amplifier, manufactured by Intersil, optimized for voltage operation as low as 3 V and up to 5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The EL8203ISZ-T7 provides the temperature range of -40°C to 85°C , 6μA input bias current,600 V/μs slew rate, 800μV input offset voltage and 5.6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 500MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 5.6mA
Channel Output Current 65mA
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1036242-EL8203ISZ-T7
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Consumer Electronics, Embedded Design & Development, Wireless, Motor Drive & Control, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL8203ISZ-T7
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
EL8203ISZ-T7 Price

EL8203ISZ-T7 Datasheet
EL8203ISZ-T7 Application

EL8203ISZ-T7 Replacement
EL8203ISZ-T7 Pdf

EL8203ISZ-T7 Pinout
EL8203ISZ-T7 Image

EL8203ISZ-T7 Picture
EL8203ISZ-T7 In Stock

EL8203ISZ-T7 Distributor
EL8203ISZ-T7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Dual USB Port Power Supply Controller | IC USB PWR CTRLR DUAL 8DFN
IC VIDEO DECODER 10BIT 32LFCSP
40
Built in Biasing Circuit MOS FET IC VHF RF Amplifier
3600
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
156
IC PCM CODEC PROG MIC AMP 80-BGA
4
IC M-LVDS LINE DVR/RCVR 14-SOIC
1500
MOSFET N-CH 20V 7.5A 6TSOP
6132

Top Sellers