Search
Filters

EL8302IUZ-T13

Part No :
EL8302IUZ-T13
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 200MHZ RRO 16QSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 1,129 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 3
Output Type Rail-to-Rail
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 500MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 5.6mA
Channel Output Current 65mA
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1036246-EL8302IUZ-T13
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The EL8302IUZ-T13 Voltage Feedback amplifier, manufactured by Intersil, optimized for voltage operation as low as 3 V and up to 5 V. It is available in a 16-QSOP package, mounted by SMD (SMT). The EL8302IUZ-T13 provides the temperature range of -40°C to 85°C , 6μA input bias current,600 V/μs slew rate, 800μV input offset voltage and 5.6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 3
Output Type Rail-to-Rail
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 500MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 5.6mA
Channel Output Current 65mA
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1036246-EL8302IUZ-T13
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL8302IUZ-T13
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
EL8302IUZ-T13 Price

EL8302IUZ-T13 Datasheet
EL8302IUZ-T13 Application

EL8302IUZ-T13 Replacement
EL8302IUZ-T13 Pdf

EL8302IUZ-T13 Pinout
EL8302IUZ-T13 Image

EL8302IUZ-T13 Picture
EL8302IUZ-T13 In Stock

EL8302IUZ-T13 Distributor
EL8302IUZ-T13 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SUPERFAST RECTIFIER
135900
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
9
COMPACT DUAL-PHASE SYNCHRONOUS-RECTIFIED BUCK CONTROLLER | IC REG CTRLR BUCK PSI 24UQFN
2
TRANS NPN 400V 0.225A SOT-89
610
DIODE VARICAP VCO UHF USC
59577
AMP MINI CT CONNECTOR 1.5MM PITCH SINGLE ROW POST HDR ASSY DIP STAGGERED TYPE WITH BOSS WITH KINK | CONN HEADER VERT 5POS 1.5MM
104

Top Sellers