Search
Filters

HI3-5043-5Z

Part No : HI3-5043-5Z
Manufacturer : Intersil
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPDT 16DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,623 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 500ns, 500ns
Channel Capacitance(CS off, CD off) 11pF, 11pF
Max Leakage Current (IS off) 2nA
Crosstalk -88dB @ 100kHz
Temperature Range - Operating 0°C to 75°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1043344-HI3-5043-5Z
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The HI3-5043-5Z device is a SPDT IC SWITCH, manufactured by Intersil, housed in a 16-PDIP Tube/Rail packing.With a on resistance of 75 Ohm max, and a leakage current(IS OFF)of 2nA max. The operating temperature range is 0°C to 75°C (TA) ,with 11pF, 11pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 500ns, 500ns
Channel Capacitance(CS off, CD off) 11pF, 11pF
Max Leakage Current (IS off) 2nA
Crosstalk -88dB @ 100kHz
Temperature Range - Operating 0°C to 75°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1043344-HI3-5043-5Z
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HI3-5043-5Z
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
HI3-5043-5Z Price

HI3-5043-5Z Datasheet
HI3-5043-5Z Application

HI3-5043-5Z Replacement
HI3-5043-5Z Pdf

HI3-5043-5Z Pinout
HI3-5043-5Z Image

HI3-5043-5Z Picture
HI3-5043-5Z In Stock

HI3-5043-5Z Distributor
HI3-5043-5Z Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
TVS DIODE 3VWM 28VC UQFN4L
4152
CAP CER 15PF 50V C0G 0201 / MULTILAYER CERAMIC CHIP CAPACITORS
66000
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
3
DIODE SCHOTTKY 15V 20A TO220AC
58
UPD71051 Serial Control Unit
198
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH PRESET, COMMON CLEAR, AND COMMON CLOCK
11

Top Sellers