Search
Filters

HIN208ECA-T

Part No : HIN208ECA-T
Manufacturer : Intersil
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC 4DRVR/4RCVR RS232 5V 24-SSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,782 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1043389-HIN208ECA-T
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
The Intersil HIN208ECA-T is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 24-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of HIN208ECA-T is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1043389-HIN208ECA-T
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HIN208ECA-T
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
HIN208ECA-T Price

HIN208ECA-T Datasheet
HIN208ECA-T Application

HIN208ECA-T Replacement
HIN208ECA-T Pdf

HIN208ECA-T Pinout
HIN208ECA-T Image

HIN208ECA-T Picture
HIN208ECA-T In Stock

HIN208ECA-T Distributor
HIN208ECA-T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR 4.38V LOW S0T-23B
384
Zener Diodes with Surge Current Specification
4100
IC INTERFACE SPECIALIZED 24TQFN
230
IC TXRX 5V RS232 LOW PWR 18-SOIC
184
120mA High Efficiency Step-Down Switched Capacitor Voltage Converter with Voltage Monitoring
5
Triple, 125MHz Video Amplifier
124
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
65
1/2 (12.7 mm) Conductive Plastic & Cermet Potentiometers
10

Top Sellers