Search
Filters

HIN208EIA-T

Part No : HIN208EIA-T
Manufacturer : Intersil
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC 4DRVR/4RCVR RS232 5V 24-SSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,890 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1043391-HIN208EIA-T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The Intersil HIN208EIA-T is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 230kbps are guaranteed at worst case load conditions. It is available in 24-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of HIN208EIA-T is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1043391-HIN208EIA-T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HIN208EIA-T
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
HIN208EIA-T Price

HIN208EIA-T Datasheet
HIN208EIA-T Application

HIN208EIA-T Replacement
HIN208EIA-T Pdf

HIN208EIA-T Pinout
HIN208EIA-T Image

HIN208EIA-T Picture
HIN208EIA-T In Stock

HIN208EIA-T Distributor
HIN208EIA-T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC ADC 16BIT 160MSPS 64-QFN
120
MOSFET N-CH 500V 15A TO-220
2000
IC CLK SYNTHESIZER CK505 64TSSOP
1698
EconoPACK3 with fast trench/fieldstop IGBT and EmCon3 diode
30
IC AUDIO ATTENUATR W/MUTE 20SOIC
MOSFET N-CH 600V 15A TO-3PN
1199
Hex Half-bridge Driver with Serial Input Control
98

Top Sellers