Search
Filters

HIN241IBZ

Part No : HIN241IBZ
Manufacturer : Intersil
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC 4DRVR/5RCVR RS232 5V 28-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,156 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1043411-HIN241IBZ
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The Intersil HIN241IBZ is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 28-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of HIN241IBZ is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1043411-HIN241IBZ
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HIN241IBZ
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
HIN241IBZ Price

HIN241IBZ Datasheet
HIN241IBZ Application

HIN241IBZ Replacement
HIN241IBZ Pdf

HIN241IBZ Pinout
HIN241IBZ Image

HIN241IBZ Picture
HIN241IBZ In Stock

HIN241IBZ Distributor
HIN241IBZ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 0.18A SOT23-5
468
Silicon N Channel MOS FET Power Switching
1500
IC REG BUCK ADJ 1.5A SYNC 6MLP
60
IC BUS TRANSCEIVER 8BIT 24DIP
35
IC REG LDO 2.85V/3.3V 10MLF
2222
IC OFFLINE SWIT PROG OVP TO220
87
27.0-34.0 GHz GaAs Receiver QFN, 4x4mm
66
NTSC/PAL Digital Video Encoder
12

Top Sellers