Search
Filters

ICL3217IAZ

Part No : ICL3217IAZ
Manufacturer : Intersil
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC 5DRVR/3RCVR RS232 3V 24-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,098 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1044481-ICL3217IAZ
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Quantity per package 58
The Intersil ICL3217IAZ is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 24-SSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of ICL3217IAZ is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1044481-ICL3217IAZ
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Quantity per package 58
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICL3217IAZ
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
ICL3217IAZ Price

ICL3217IAZ Datasheet
ICL3217IAZ Application

ICL3217IAZ Replacement
ICL3217IAZ Pdf

ICL3217IAZ Pinout
ICL3217IAZ Image

ICL3217IAZ Picture
ICL3217IAZ In Stock

ICL3217IAZ Distributor
ICL3217IAZ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC CIRC SUPERVISORY LP SOT23-8
500
5.0 A Schottky Barrier Rectifiers
500
TrenchMOS? logic level FET
350
Low-Noise Precision Operaional Amplifiers
4
LOW-COST I2C CONTROLLED DEFLECTION PROCESSOR FOR MULTISYNC MONITOR
60
IC LOAD SHARE CTRLR ADV 8-DIP
1