Search
Filters

ICL3221ECAZA-T

Part No : ICL3221ECAZA-T
Manufacturer : Intersil
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX SGL RS232 3-5.5V 16SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,675 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1044483-ICL3221ECAZA-T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The Intersil ICL3221ECAZA-T is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 16-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of ICL3221ECAZA-T is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1044483-ICL3221ECAZA-T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICL3221ECAZA-T
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
ICL3221ECAZA-T Price

ICL3221ECAZA-T Datasheet
ICL3221ECAZA-T Application

ICL3221ECAZA-T Replacement
ICL3221ECAZA-T Pdf

ICL3221ECAZA-T Pinout
ICL3221ECAZA-T Image

ICL3221ECAZA-T Picture
ICL3221ECAZA-T In Stock

ICL3221ECAZA-T Distributor
ICL3221ECAZA-T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IGBT 1000V 34A 150W TO247AD
6759
High Voltage, 3A, 200kHz Step-Down Switching Regulator
107
IC MCU 8BIT 32KB MROM 80LQFP
24
MOSFET N-CH 200V 8.8A 8HVSON
187
Low Voltage Octal Bidirectional Transceiver | IC TXRX NON-INVERT 3.6V 20TSSOP
4
Surface Mount TRANSZORB
5000
TRANS NPN/PNP PREBIAS 0.2W US6
8099

Top Sellers