Search
Filters

ICL3221EIVZ

Part No : ICL3221EIVZ
Manufacturer : Intersil
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX SGL RS232 3-5.5V 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,282 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1044486-ICL3221EIVZ
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control
The Intersil ICL3221EIVZ is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 16-TSSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of ICL3221EIVZ is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1044486-ICL3221EIVZ
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICL3221EIVZ
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
ICL3221EIVZ Price

ICL3221EIVZ Datasheet
ICL3221EIVZ Application

ICL3221EIVZ Replacement
ICL3221EIVZ Pdf

ICL3221EIVZ Pinout
ICL3221EIVZ Image

ICL3221EIVZ Picture
ICL3221EIVZ In Stock

ICL3221EIVZ Distributor
ICL3221EIVZ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC EEPROM 16KBIT 1MHZ 8SOIC
13
IC LINE DRIVER 2CH ADSL+ 24QFN
304
DUAL 1-OF-4 DECODER/DEMULTIPLEXER
2
Power LDMOS transistor
ICL 2.5 OHM 20% 5.2A 9.5MM
3100
IC BUFF/DVR TRI-ST DUAL 20SOIC
200

Top Sellers