Search
Filters

ICL7660SIPAZ

Part No : ICL7660SIPAZ
Manufacturer : Intersil
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWTCHD CAP INV RATIO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 45mA
Frequency - Switching 10kHz to 35kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1044610-ICL7660SIPAZ
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Quantity per package 50
Alternative Parts
(Cross-Reference)
MAX1044CPA+;  ICL7660SCPAZ;  ICL7660SCPA;  ICL7660SIPAZ;  
The ICL7660SIPAZ is manufactured by Intersil, which is available in 8-PDIP, with the function of Ratiometric. The part operates from 1.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 10kHz to 35kHz switching frequency, which is capable of supplying 45mA output current, with an output voltage of -Vin, 2Vin.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 45mA
Frequency - Switching 10kHz to 35kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1044610-ICL7660SIPAZ
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Quantity per package 50
Alternative Parts
(Cross-Reference)
MAX1044CPA+;  ICL7660SCPAZ;  ICL7660SCPA;  ICL7660SIPAZ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICL7660SIPAZ
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
ICL7660SIPAZ Price

ICL7660SIPAZ Datasheet
ICL7660SIPAZ Application

ICL7660SIPAZ Replacement
ICL7660SIPAZ Pdf

ICL7660SIPAZ Pinout
ICL7660SIPAZ Image

ICL7660SIPAZ Picture
ICL7660SIPAZ In Stock

ICL7660SIPAZ Distributor
ICL7660SIPAZ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
256M(8Mx32) GDDR SDRAM
22
16/32-bit microprocessor
26
Dual-Mode Bluetooth Controller
9
MOSFET P-CH 250V 4A D2PAK
92
IC FILTER LOWPASS 8-DIP
78
SPI Serial E 2 PROM with Block Lock TM Protection

Top Sellers