Search
Filters

ISL21007CFB812Z

Part No : ISL21007CFB812Z
Manufacturer : Intersil
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 1.25V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,332 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 7mA
Tolerance ±0.08%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 4.5μVp-p
Voltage - Input 2.7 V to 5.5 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1048188-ISL21007CFB812Z
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The Intersil ISL21007CFB812Z Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.25V, with a ±0.08%. Excellent performance is maintained at 7mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 5ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 7mA
Tolerance ±0.08%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 4.5μVp-p
Voltage - Input 2.7 V to 5.5 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1048188-ISL21007CFB812Z
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL21007CFB812Z
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
ISL21007CFB812Z Price

ISL21007CFB812Z Datasheet
ISL21007CFB812Z Application

ISL21007CFB812Z Replacement
ISL21007CFB812Z Pdf

ISL21007CFB812Z Pinout
ISL21007CFB812Z Image

ISL21007CFB812Z Picture
ISL21007CFB812Z In Stock

ISL21007CFB812Z Distributor
ISL21007CFB812Z PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
79
RES SMD 0.33 OHM 1% 1/4W 1206
1631
SMD Schottky Barrier Rectifiers
1532
PLASTIC SILICON RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 1.0 Ampere)
2501
IC VREF SHUNT 1.225V SOT323-5
3000
Factory Automation (FA) Home Electrical Appliances Operates at high ambient temperatures up to 125
4
N-channel TrenchMOS standard level FET
200

Top Sellers