Search
Filters

ISL28107FUZ-T7A

Part No : ISL28107FUZ-T7A
Manufacturer : Intersil
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,455 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.32 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 15pA
Voltage - Input Offset 5μV
Operating Supply Current 210μA
Channel Output Current 40mA
Supply Voltage - Operating 4.5 V to 40 V, ±2.25 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1048236-ISL28107FUZ-T7A
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OPA234E/2K5;   ISL28127FUZ;  ISL28127FUBZ-T7; 
The ISL28107FUZ-T7A General Purpose amplifier, manufactured by Intersil, optimized for voltage operation as low as 4.5 V and up to 40 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The ISL28107FUZ-T7A provides the temperature range of -40°C to 125°C , 15pA input bias current,0.32 V/μs slew rate, 5μV input offset voltage and 210μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.32 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 15pA
Voltage - Input Offset 5μV
Operating Supply Current 210μA
Channel Output Current 40mA
Supply Voltage - Operating 4.5 V to 40 V, ±2.25 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1048236-ISL28107FUZ-T7A
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OPA234E/2K5;   ISL28127FUZ;  ISL28127FUBZ-T7; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL28107FUZ-T7A
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
ISL28107FUZ-T7A Price

ISL28107FUZ-T7A Datasheet
ISL28107FUZ-T7A Application

ISL28107FUZ-T7A Replacement
ISL28107FUZ-T7A Pdf

ISL28107FUZ-T7A Pinout
ISL28107FUZ-T7A Image

ISL28107FUZ-T7A Picture
ISL28107FUZ-T7A In Stock

ISL28107FUZ-T7A Distributor
ISL28107FUZ-T7A Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG BCK ADJ 1.25A SYNC TSOT23
6
IC ADC 12BIT 4CH SAR I2C SOT23-8
30
IC SUPERVISOR MPU SOT23-6
6
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
1
System-on-Chip
2
TRANS NPN DARL 140V 2A SOT223
900

Top Sellers