Search
Filters

ISL28430CBZ

Part No :
ISL28430CBZ
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 400KHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,090 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 250pA
Voltage - Input Offset 5μV
Operating Supply Current 20μA
Channel Output Current 15mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1048292-ISL28430CBZ
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Quantity per package 55
The ISL28430CBZ General Purpose amplifier, manufactured by Intersil, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The ISL28430CBZ provides the temperature range of 0°C to 70°C , 250pA input bias current,0.2 V/μs slew rate, 5μV input offset voltage and 20μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 250pA
Voltage - Input Offset 5μV
Operating Supply Current 20μA
Channel Output Current 15mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1048292-ISL28430CBZ
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Quantity per package 55
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL28430CBZ
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
ISL28430CBZ Price

ISL28430CBZ Datasheet
ISL28430CBZ Application

ISL28430CBZ Replacement
ISL28430CBZ Pdf

ISL28430CBZ Pinout
ISL28430CBZ Image

ISL28430CBZ Picture
ISL28430CBZ In Stock

ISL28430CBZ Distributor
ISL28430CBZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC TXRX RS485 HALF DUPLEX 8DIP
26
QUADRUPLE 2-INPUT POSITIVE-NAND GATES
122
VX-2 Series Power MOSFET(350V 10A)
IC REG CTRLR BOOST 8SOIC / 5V/12V/15V or Adjustable, High-Efficiency, Low IQ, Step-Up DC-DC Controllers
4
IC FPGA 117 I/O 144TQFP
407

Top Sellers