Search
Filters

ISL6520IBZ

Part No : ISL6520IBZ
Manufacturer : Intersil
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,409 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Phase Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1048580-ISL6520IBZ
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The ISL6520IBZ is a Step-Down(Buck) controller, manufactured by Intersil, contained in 8-SOIC Tube/Rail packing. This device is capable of operating at 100% duty cycle. The switching frequency can be set for a 300kHz. It accepts input voltages from 4.5 V to 5.5 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Phase Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1048580-ISL6520IBZ
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL6520IBZ
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
ISL6520IBZ Price

ISL6520IBZ Datasheet
ISL6520IBZ Application

ISL6520IBZ Replacement
ISL6520IBZ Pdf

ISL6520IBZ Pinout
ISL6520IBZ Image

ISL6520IBZ Picture
ISL6520IBZ In Stock

ISL6520IBZ Distributor
ISL6520IBZ PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 23.8A TO247
226
IC OPAMP GP 4.5MHZ RRO SC70-5
4
Multilayer Chip Inductors
36850
MOSFET P-CH 40V 35A PPAK 1212-8
30V Input, 1A Output, High-Efficiency, Integrated Synchronous Switch Step-Down Regulator
250
LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | IC REG BUCK 3.3V 3A TO263-7
355
LED GREEN DIFFUSED 0603 SMD
284
IC MCU 8BIT 1.75KB FLASH 8MSOP
327

Top Sellers