Search
Filters

ISL6557ACBZ-T

Part No : ISL6557ACBZ-T
Manufacturer : Intersil
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 24SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,747 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 4
Output Phases 4
Supply Voltage - Operating 4.75 V to 5.25 V
Frequency - Switching 80kHz to 1.5MHz
Duty Cycle (Max) 75%
Clock Sync No
Control Features Current Limit, Enable, Power Good
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-SOIC
Win Source Part Number 1048619-ISL6557ACBZ-T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The ISL6557ACBZ-T is a Step-Down(Buck) controller, manufactured by Intersil, contained in 24-SOIC Reel - TR packing. This device is capable of operating at 75% duty cycle. The switching frequency can be set for a 80kHz to 1.5MHz. It accepts input voltages from 4.75 V to 5.25 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 4
Output Phases 4
Supply Voltage - Operating 4.75 V to 5.25 V
Frequency - Switching 80kHz to 1.5MHz
Duty Cycle (Max) 75%
Clock Sync No
Control Features Current Limit, Enable, Power Good
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-SOIC
Win Source Part Number 1048619-ISL6557ACBZ-T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL6557ACBZ-T
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
ISL6557ACBZ-T Price

ISL6557ACBZ-T Datasheet
ISL6557ACBZ-T Application

ISL6557ACBZ-T Replacement
ISL6557ACBZ-T Pdf

ISL6557ACBZ-T Pinout
ISL6557ACBZ-T Image

ISL6557ACBZ-T Picture
ISL6557ACBZ-T In Stock

ISL6557ACBZ-T Distributor
ISL6557ACBZ-T PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
Inductors for Power Circuits Wound Metallic Magnetic Material SPM series
216
CAP CER 4700PF 50V X7R 0603
253
264
DIODE GEN PURP 1KV 1A SMA
236753
IC XDCP 32-TAP 50K 3-WIRE 8-SOIC
1882
Microelectronic Power IC Relay Single Pole, Normally Open, 0-400V, 140mA AC/DC
336
TVS DIODE 154VWM 246VC DO15
600
IC REG BUCK ADJ 0.35A SYNC SOT23
176

Top Sellers