Search
Filters

ISL8036IRZ-T7A

Part No : ISL8036IRZ-T7A
Manufacturer : Intersil
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A SNGL/DL 24QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,650 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1 or 2
Minimum Input Voltage 2.85V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 6V
Output Current 3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 1048719-ISL8036IRZ-T7A
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS51461RGER;  MAX1809EEE+T;  MAX1831EEE+;  ISL8036IRZ-T7A;  
The ISL8036IRZ-T7A is manufactured by Intersil, which is available in 24-QFN (4x4), with the function of Step-Down. The part operates from 2.85V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1 or 2
Minimum Input Voltage 2.85V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 6V
Output Current 3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 1048719-ISL8036IRZ-T7A
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS51461RGER;  MAX1809EEE+T;  MAX1831EEE+;  ISL8036IRZ-T7A;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL8036IRZ-T7A
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
ISL8036IRZ-T7A Price

ISL8036IRZ-T7A Datasheet
ISL8036IRZ-T7A Application

ISL8036IRZ-T7A Replacement
ISL8036IRZ-T7A Pdf

ISL8036IRZ-T7A Pinout
ISL8036IRZ-T7A Image

ISL8036IRZ-T7A Picture
ISL8036IRZ-T7A In Stock

ISL8036IRZ-T7A Distributor
ISL8036IRZ-T7A PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC GATE AND 1CH 2-INP SC-70
2859
Voltage Detector IC
3
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
17
IC REG LDO 9V 1.5A D2PAK
792
MIXED SIGNAL MICROCONTROLLER
9
TRANS NPN 60V 0.5A SOT23
26100

Top Sellers