Search
Filters

ISL8120CRZ

Part No : ISL8120CRZ
Manufacturer : Intersil
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 32QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,762 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 5.6 V
Frequency - Switching 150kHz to 1.5MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Power Good
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 1048723-ISL8120CRZ
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Quantity per package 60
The ISL8120CRZ is a Step-Down(Buck) controller, manufactured by Intersil, contained in 32-QFN (5x5) Tube/Rail packing. This device is capable of operating at 90% duty cycle. The switching frequency can be set for a 150kHz to 1.5MHz. It accepts input voltages from 3 V to 5.6 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 5.6 V
Frequency - Switching 150kHz to 1.5MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Power Good
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 1048723-ISL8120CRZ
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Quantity per package 60
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL8120CRZ
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
ISL8120CRZ Price

ISL8120CRZ Datasheet
ISL8120CRZ Application

ISL8120CRZ Replacement
ISL8120CRZ Pdf

ISL8120CRZ Pinout
ISL8120CRZ Image

ISL8120CRZ Picture
ISL8120CRZ In Stock

ISL8120CRZ Distributor
ISL8120CRZ PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 15A SYNC 20TSSOP
921
IC BUFF/DVR TRI-ST DUAL 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
94
2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
1
OPTOISOLTR 2.5KV 4CH DARL 16SOIC
15
N-Channel Enhancement Mode Field Effect Transistor
70
RES 243 OHM 1/8W 1% AXIAL
282
8-MBIT (1-MBIT x 8) FlashFileTM MEMORY

Top Sellers