Search
Filters

ISL8393IBZ

Part No :
ISL8393IBZ
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH QUAD SPST 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,674 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 130ns, 75ns
Charge Injection 5pC (Max)
Max Leakage Current (IS off) 100pA
Crosstalk -89dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1048763-ISL8393IBZ
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Quantity per package 48
The ISL8393IBZ device is a SPST - NO/NC IC SWITCH, manufactured by Intersil, housed in a 16-SOIC Tube/Rail packing. It designed for 2 V to 12 V operation,with a on resistance of 35 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 130ns, 75ns
Charge Injection 5pC (Max)
Max Leakage Current (IS off) 100pA
Crosstalk -89dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1048763-ISL8393IBZ
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Quantity per package 48
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL8393IBZ
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
ISL8393IBZ Price

ISL8393IBZ Datasheet
ISL8393IBZ Application

ISL8393IBZ Replacement
ISL8393IBZ Pdf

ISL8393IBZ Pinout
ISL8393IBZ Image

ISL8393IBZ Picture
ISL8393IBZ In Stock

ISL8393IBZ Distributor
ISL8393IBZ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
TVS DIODE 214VWM 344VC 1.5KE
1400
IC LIU DS3/E3/STS-1 144CSBGA
249
IC DAC 14BIT LP SERIAL 16-QSOP
27
IC OPAMP GP 155KHZ RRO 14SOIC
5120
IC VREF SERIES 1.8V SOT23-5
1409
TRANS NPN 100V 6A TO-220
282
IC REG LDO 2.85V 0.1A SC70-5
1517

Top Sellers