Search
Filters

ISL84053IAZ-T7A

Part No : ISL84053IAZ-T7A
Manufacturer : Intersil
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MULTIPLEXER TRIPLE 2X1 16QSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,520 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 50ns, 40ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 3pF, 9pF
Max Leakage Current (IS off) 2pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1048770-ISL84053IAZ-T7A
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The ISL84053IAZ-T7A device is a SPDT IC MULTIPLEXER, manufactured by Intersil, housed in a 16-QSOP Reel - TR packing. It designed for 2 V to 12 V operation,with a on resistance of 100 Ohm max, and a leakage current(IS OFF)of 2pA (Typ) max. The operating temperature range is -40°C to 85°C (TA) ,with 3pF, 9pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 50ns, 40ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 3pF, 9pF
Max Leakage Current (IS off) 2pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1048770-ISL84053IAZ-T7A
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL84053IAZ-T7A
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
ISL84053IAZ-T7A Price

ISL84053IAZ-T7A Datasheet
ISL84053IAZ-T7A Application

ISL84053IAZ-T7A Replacement
ISL84053IAZ-T7A Pdf

ISL84053IAZ-T7A Pinout
ISL84053IAZ-T7A Image

ISL84053IAZ-T7A Picture
ISL84053IAZ-T7A In Stock

ISL84053IAZ-T7A Distributor
ISL84053IAZ-T7A Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC FLASH 512KBIT 70NS 32VSOP
19
LOW-POWER SINGLE 2-INPUT POSITIVE-AND GATE
360
IC 12-BIT 4+4+4 PORT D/A 28-DIP
30
SOLID STATE RELAY - MOSFET OUTPUT
11

Top Sellers