Search
Filters

ISL84053IBZ-T

Part No : ISL84053IBZ-T
Manufacturer : Intersil
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MUX/DEMUX TRIPLE 2X1 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,096 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Alternative Parts
(Cross-Reference)
MAX4053ACSE+T;  ISL84053IBZ;  ISL84053IBZ-T;  DG4053EEY-T1-GE3; 
Supply and Demand Status Balance
Fake Threat In the Open Market 54 pct.
Popularity Medium
Case / Package 16-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Max Leakage Current (IS off) 2pA (Typ)
Channel Capacitance(CS off, CD off) 3pF, 9pF
Charge Injection 2pC
Max Switch Time (Ton,Toff) 50ns, 40ns
Dual Supply Voltage(V±) ±2 V to 6 V
Single Supply Voltage (V+) 2 V to 12 V
Max On Resistance 100 Ohm
Number of Circuits 3
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Intersil
Categories Integrated Circuits
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Win Source Part Number 1048772-ISL84053IBZ-T
The ISL84053IBZ-T device is a SPDT IC MUX/DEMUX, manufactured by Intersil, housed in a 16-SOIC Reel - TR packing. It designed for 2 V to 12 V operation,with a on resistance of 100 Ohm max, and a leakage current(IS OFF)of 2pA (Typ) max. The operating temperature range is -40°C to 85°C (TA) ,with 3pF, 9pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
MAX4053ACSE+T;  ISL84053IBZ;  ISL84053IBZ-T;  DG4053EEY-T1-GE3; 
Supply and Demand Status Balance
Fake Threat In the Open Market 54 pct.
Popularity Medium
Case / Package 16-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Max Leakage Current (IS off) 2pA (Typ)
Channel Capacitance(CS off, CD off) 3pF, 9pF
Charge Injection 2pC
Max Switch Time (Ton,Toff) 50ns, 40ns
Dual Supply Voltage(V±) ±2 V to 6 V
Single Supply Voltage (V+) 2 V to 12 V
Max On Resistance 100 Ohm
Number of Circuits 3
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Intersil
Categories Integrated Circuits
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Win Source Part Number 1048772-ISL84053IBZ-T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL84053IBZ-T
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
ISL84053IBZ-T Price

ISL84053IBZ-T Datasheet
ISL84053IBZ-T Application

ISL84053IBZ-T Replacement
ISL84053IBZ-T Pdf

ISL84053IBZ-T Pinout
ISL84053IBZ-T Image

ISL84053IBZ-T Picture
ISL84053IBZ-T In Stock

ISL84053IBZ-T Distributor
ISL84053IBZ-T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC GATE AND 2CH 2-INP 8-TSSOP
589
Zener Voltage Regulators | DIODE ZENER 15V 200MW SOD323
104
IC MCU 32BIT 128KB FLASH 100LQFP
45
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23 | IC DAC 14BIT V-OUT SOT23-8
FERRITE CORE PS N22
3555
EMSCC™ Enhanced Mono Serial Communication Controller
2
64 Megabit (4 M x 16-Bit/8 M x 8-Bit) MirrorBit™ 3.0 Volt-only Uniform Sector Flash Memory with VersatileI/O™ Control
4
IC OPAMP GP 750KHZ RRO 16DFN
16

Top Sellers