Search
Filters

ISL84542IBZ

Part No : ISL84542IBZ
Manufacturer : Intersil
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPST 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,414 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity Medium
Win Source Part Number 1048785-ISL84542IBZ
Case / Package 8-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -90dB @ 1MHz
Max Leakage Current (IS off) 100pA
Channel Capacitance(CS off, CD off) 8pF, 8pF
Charge Injection 1pC
Max Switch Time (Ton,Toff) 100ns, 75ns
Single Supply Voltage (V+) 2.7 V to 12 V
Channel-to-Channel Matching (ΔRon) 800 mOhm
Max On Resistance 60 Ohm
Number of Circuits 2
Switch Circuit SPST - NC
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Intersil
Categories Integrated Circuits
The ISL84542IBZ device is a SPST - NC IC SWITCH, manufactured by Intersil, housed in a 8-SOIC Tube/Rail packing. It designed for 2.7 V to 12 V operation,with a on resistance of 60 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 8pF, 8pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity Medium
Win Source Part Number 1048785-ISL84542IBZ
Case / Package 8-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -90dB @ 1MHz
Max Leakage Current (IS off) 100pA
Channel Capacitance(CS off, CD off) 8pF, 8pF
Charge Injection 1pC
Max Switch Time (Ton,Toff) 100ns, 75ns
Single Supply Voltage (V+) 2.7 V to 12 V
Channel-to-Channel Matching (ΔRon) 800 mOhm
Max On Resistance 60 Ohm
Number of Circuits 2
Switch Circuit SPST - NC
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Intersil
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL84542IBZ
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
ISL84542IBZ Price

ISL84542IBZ Datasheet
ISL84542IBZ Application

ISL84542IBZ Replacement
ISL84542IBZ Pdf

ISL84542IBZ Pinout
ISL84542IBZ Image

ISL84542IBZ Picture
ISL84542IBZ In Stock

ISL84542IBZ Distributor
ISL84542IBZ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IGBT 600V 16A 55W TO220F
200
EVAL BOARD HMC260LC3B / HMC260LC3B Up-Down Converter and Mixer Evaluation Board
1
BI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 1500 WATTS, 6.8 THRU 200 VOLTS | TVS DIODE 8.55V 14.5V DO214AB
2370
IC SRAM 1MBIT 15NS 44TSOP
60
BIPOLAR LINEAR INTEGRATED CIRCUIT
500
DIP SOCKET 800 SERIES
180
ACT-F4M32A High Speed 128 Megabit Sector Erase FLASH Multichip Module

Top Sellers