Search
Filters

ISL84543IBZ

Part No : ISL84543IBZ
Manufacturer : Intersil
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPST 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,414 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1048790-ISL84543IBZ
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The ISL84543IBZ device is a SPST - NO/NC IC SWITCH, manufactured by Intersil, housed in a 8-SOIC Tube/Rail packing. It designed for 2.7 V to 12 V operation,with a on resistance of 60 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 8pF, 8pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1048790-ISL84543IBZ
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL84543IBZ
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
ISL84543IBZ Price

ISL84543IBZ Datasheet
ISL84543IBZ Application

ISL84543IBZ Replacement
ISL84543IBZ Pdf

ISL84543IBZ Pinout
ISL84543IBZ Image

ISL84543IBZ Picture
ISL84543IBZ In Stock

ISL84543IBZ Distributor
ISL84543IBZ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
TVS DIODE 21.2VC 28.3A DO221AC
700
IC MCU 16BIT 16KB FLASH 24TSSOP
1400
FERRITE BEAD 120 OHM 1812 1LN
748
IC GATE NAND 4CH 2-INP 14-DIP
711
High Speed Operational Amplifier
6
CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
1228
IC SWITCH DUAL SPDT 14TSSOP
CAP THIN FILM 3.3PF 25V 0402
550
SUPER LOW ON RESISTANCE / LOW VOLTAGE 1A LDO
27

Top Sellers