Search
Filters

ISL84543IPZ

Part No : ISL84543IPZ
Manufacturer : Intersil
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPST 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,355 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1048791-ISL84543IPZ
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The ISL84543IPZ device is a SPST - NO/NC IC SWITCH, manufactured by Intersil, housed in a 8-PDIP Tube/Rail packing. It designed for 2.7 V to 12 V operation,with a on resistance of 60 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 8pF, 8pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1048791-ISL84543IPZ
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL84543IPZ
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
ISL84543IPZ Price

ISL84543IPZ Datasheet
ISL84543IPZ Application

ISL84543IPZ Replacement
ISL84543IPZ Pdf

ISL84543IPZ Pinout
ISL84543IPZ Image

ISL84543IPZ Picture
ISL84543IPZ In Stock

ISL84543IPZ Distributor
ISL84543IPZ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
2.0MM 3CKT L/P WAFER ASSY
450
SBD and P-Ch Trench MOSFET
20
IC REG BUCK INV ADJ 0.1A 8DFN
775
PCI Express™ TO 1394b OHCI WITH 3-PORT PHY
22

Top Sellers