Search
Filters

ISL84581IVZ

Part No : ISL84581IVZ
Manufacturer : Intersil
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MULTIPLEXER 8X1 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,298 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 39 pct.
Popularity Medium
Win Source Part Number 1048795-ISL84581IVZ
Case / Package 16-TSSOP
Temperature Range - Operating -40°C to 85°C (TA)
Max Leakage Current (IS off) 20pA (Typ)
Channel Capacitance(CS off, CD off) 3pF, 21pF
Charge Injection 0.3pC
Max Switch Time (Ton,Toff) 50ns, 35ns
Dual Supply Voltage(V±) ±2 V to 6 V
Single Supply Voltage (V+) 2 V to 12 V
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Max On Resistance 60 Ohm
Number of Circuits 1
Status Active
Packaging Tube/Rail
Manufacturer Intersil
Categories Integrated Circuits
The ISL84581IVZ device is a IC MULTIPLEXER, manufactured by Intersil, housed in a 16-TSSOP Tube/Rail packing. It designed for 2 V to 12 V operation,with a on resistance of 60 Ohm max, and a leakage current(IS OFF)of 20pA (Typ) max. The operating temperature range is -40°C to 85°C (TA) ,with 3pF, 21pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 39 pct.
Popularity Medium
Win Source Part Number 1048795-ISL84581IVZ
Case / Package 16-TSSOP
Temperature Range - Operating -40°C to 85°C (TA)
Max Leakage Current (IS off) 20pA (Typ)
Channel Capacitance(CS off, CD off) 3pF, 21pF
Charge Injection 0.3pC
Max Switch Time (Ton,Toff) 50ns, 35ns
Dual Supply Voltage(V±) ±2 V to 6 V
Single Supply Voltage (V+) 2 V to 12 V
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Max On Resistance 60 Ohm
Number of Circuits 1
Status Active
Packaging Tube/Rail
Manufacturer Intersil
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL84581IVZ
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
ISL84581IVZ Price

ISL84581IVZ Datasheet
ISL84581IVZ Application

ISL84581IVZ Replacement
ISL84581IVZ Pdf

ISL84581IVZ Pinout
ISL84581IVZ Image

ISL84581IVZ Picture
ISL84581IVZ In Stock

ISL84581IVZ Distributor
ISL84581IVZ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
FIXED IND 22UH 80MA 1.7 OHM SMD
9130
TRANS NPN 100V 5A TO220NIS
15
CMOS 4-BIT MICROCONTROLLER
11
5 Volt, Byte Alterable E2PROM
8
Analog Multiplexers/Demultiplexers
2003

Top Sellers