Search
Filters

ISL88002IE31Z-T7A

Part No : ISL88002IE31Z-T7A
Manufacturer : Intersil
Catalog : PMIC - Supervisors
Description : IC VOLT SUPREVISOR 3.09V SC70-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,850 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1048844-ISL88002IE31Z-T7A
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The ISL88002IE31Z-T7A, Simple Reset/Power-On Reset, is brought into production by Intersil, included in PMIC - Supervisors category. Each device is available in a small SC-70-3 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 3.075V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1048844-ISL88002IE31Z-T7A
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL88002IE31Z-T7A
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
ISL88002IE31Z-T7A Price

ISL88002IE31Z-T7A Datasheet
ISL88002IE31Z-T7A Application

ISL88002IE31Z-T7A Replacement
ISL88002IE31Z-T7A Pdf

ISL88002IE31Z-T7A Pinout
ISL88002IE31Z-T7A Image

ISL88002IE31Z-T7A Picture
ISL88002IE31Z-T7A In Stock

ISL88002IE31Z-T7A Distributor
ISL88002IE31Z-T7A PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Operating Temperature Range
501
N-Channel Advanced Power MOSFET
8
IC CONTROLLER FASTCHRGE 16-DIP
8
RECEIVER XM SATELLITE 44TQFN
5
IC MCU 16BIT 256KB FLASH 112LQFP
6
DUAL INPUT LOW DROPOUT REGULATOR
122
HEXFET Power MOSFET
799
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.66V, @Vge=15V, Ic=9.0A) | IGBT 600V 16A 60W TO220AB
150

Top Sellers