Search
Filters

ISL9012IRNJZ-T

Part No :
ISL9012IRNJZ-T
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V/2.8V 10DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3.3V, 2.8V
Dropout Voltage-Max 0.2V @ 150mA, 0.4V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 40μA to 60μA
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1048938-ISL9012IRNJZ-T
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Quantity per package 6k pcs
Intersil ISL9012IRNJZ-T, 150mA, 300mA Fixed REG LDO, offers a maximum input voltage of 6.5V, with a 0.2V @ 150mA, 0.4V @ 300mA maximum drop voltage. The ISL9012IRNJZ-T is fully intergrated into a 10-DFN (3x3) package, opreating at different temperatures from -40°C to 85°C, with 3.3V, 2.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3.3V, 2.8V
Dropout Voltage-Max 0.2V @ 150mA, 0.4V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 40μA to 60μA
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1048938-ISL9012IRNJZ-T
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Quantity per package 6k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL9012IRNJZ-T
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
ISL9012IRNJZ-T Price

ISL9012IRNJZ-T Datasheet
ISL9012IRNJZ-T Application

ISL9012IRNJZ-T Replacement
ISL9012IRNJZ-T Pdf

ISL9012IRNJZ-T Pinout
ISL9012IRNJZ-T Image

ISL9012IRNJZ-T Picture
ISL9012IRNJZ-T In Stock

ISL9012IRNJZ-T Distributor
ISL9012IRNJZ-T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
True touch Capacitive Touchscreen Controller | IC TRUETOUCH CAPSENSE 48QFN
190
FIXED IND 30NH 270MA 580 MOHM
1180
32M x 8 Bit NAND Flash Memory
514
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
15
IC REG BUCK 3.3V 1A TO220-7
372

Top Sellers