Search
Filters

X9015WS8Z-2.7

Part No : X9015WS8Z-2.7
Manufacturer : Intersil
Catalog : Data Acquisition - Digital Potentiometers
Description : IC XDCP SGL 32-TAP 10K 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,846 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1118228-X9015WS8Z-2.7
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Quantity per package 100
Intersil X9015WS8Z-2.7 is available at WIN SOURCE. Please review product page below for detailed information, including X9015WS8Z-2.7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for X9015WS8Z-2.7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1118228-X9015WS8Z-2.7
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Quantity per package 100
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for X9015WS8Z-2.7
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
X9015WS8Z-2.7 Price

X9015WS8Z-2.7 Datasheet
X9015WS8Z-2.7 Application

X9015WS8Z-2.7 Replacement
X9015WS8Z-2.7 Pdf

X9015WS8Z-2.7 Pinout
X9015WS8Z-2.7 Image

X9015WS8Z-2.7 Picture
X9015WS8Z-2.7 In Stock

X9015WS8Z-2.7 Distributor
X9015WS8Z-2.7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC 10-BIT QUAD SER DAC 16-TSSOP
160
2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
10
HEXFET Power MOSFET
9
IC FPGA 356 I/O 456BGA
2
DIODE RF SW 35V 100MA SOD-323
90715
IC MCU 32BIT 512KB FLASH 208QFP
1145
Low-Voltage, Precision Comparator With Push-Pull Output | IC COMP PREC W/P-POP LV 8-SOIC
6
IC REG LDO 1.5V 3A TO263-3
529
On-Board Type (DC) EMI Suppression Filters
13

Top Sellers