Search
Filters

X9314WP

Part No : X9314WP
Manufacturer : Intersil
Catalog : Data Acquisition - Digital Potentiometers
Description : IC XDCP SGL 32-TAP 10K 8-DIP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,376 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Supply Voltage - Operating 5V
Tolerance ±20%
Temperature Coefficient (Typ) ±600 ppm/°C
Resistance - Wiper (Ohms) (Typ) 40
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 1118324-X9314WP
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Intersil X9314WP is available at WIN SOURCE. Please review product page below for detailed information, including X9314WP price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for X9314WP to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Supply Voltage - Operating 5V
Tolerance ±20%
Temperature Coefficient (Typ) ±600 ppm/°C
Resistance - Wiper (Ohms) (Typ) 40
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 1118324-X9314WP
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for X9314WP
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
X9314WP Price

X9314WP Datasheet
X9314WP Application

X9314WP Replacement
X9314WP Pdf

X9314WP Pinout
X9314WP Image

X9314WP Picture
X9314WP In Stock

X9314WP Distributor
X9314WP Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
SIL Reed Relay
158
IC COMPLEMENT BUFF QD 14DIP
11
IC MCU PROG 1MB 5V 90NS 44-PLCC
50
Single-Chip, 8-Bit CCD Digitizer with Clamp and 6-Bit PGA
1
60 MHz, 6 mA Op Amps
7
Single Pole OptoMOS Relay | SSR RELAY SPST-NO 150MA 0-250V
19

Top Sellers