Search
Filters

BFS200-24

Part No : BFS200-24
Manufacturer : Inventus Power
Catalog : AC DC Converters
Description : AC/DC CONVERTER 24V 200W
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,768 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 60 pct.
Popularity Medium
Win Source Part Number 792531-BFS200-24
Dimension 8.10" L x 3.87" W x 5.00" H (205.7mm x 98.3mm x 127.0mm)
Mounting Chassis Mount
Operating Temperature Range 0°C ~ 40°C
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Power (Watts) 200W
Current - Output (Maximum) 7.5A
Voltage - Output 1 24V
Voltage - Input 105, 115, 125 VAC
Number of Outputs 1
Type Linear
Part Status Obsolete(EOL)
Series BFS200
Manufacturer Inventus Power
Categories Power Supplies - External/Internal (Off-Board)
Inventus Power BFS200-24 is available at WIN SOURCE. Please review product page below for detailed information, including BFS200-24 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for BFS200-24 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 60 pct.
Popularity Medium
Win Source Part Number 792531-BFS200-24
Dimension 8.10" L x 3.87" W x 5.00" H (205.7mm x 98.3mm x 127.0mm)
Mounting Chassis Mount
Operating Temperature Range 0°C ~ 40°C
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Power (Watts) 200W
Current - Output (Maximum) 7.5A
Voltage - Output 1 24V
Voltage - Input 105, 115, 125 VAC
Number of Outputs 1
Type Linear
Part Status Obsolete(EOL)
Series BFS200
Manufacturer Inventus Power
Categories Power Supplies - External/Internal (Off-Board)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BFS200-24
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
BFS200-24 Price

BFS200-24 Datasheet
BFS200-24 Application

BFS200-24 Replacement
BFS200-24 Pdf

BFS200-24 Pinout
BFS200-24 Image

BFS200-24 Picture
BFS200-24 In Stock

BFS200-24 Distributor
BFS200-24 AC DC Converters

Image
Mfr.Part No
Description
Stock
Low Current Consumption: IVDD
195
IC VREF SHUNT 2.5V SOT23-3
2643
IC DRIVER BRIDGE 3PHASE 28SOIC
339
Dual 50mA LDO Voltage Regulator Preliminary Information | IC REG LINEAR 3.3V/3.3V 8MSOP
500
Differential Input 16-Bit No Latency DS ADC
33
IC REG LDO 4.6V 135MA SOT23-5
475
Street Fire Coil
8
FERRITE BEAD 150 OHM 0603 1LN
5600

Top Sellers