IPD5019-760

Part No :
IPD5019-760
Manufacturer :
Catalog :
ACDC Desktop,Wall Adapters
Description :
50 WATT DESKTOP POWER SUPPLY 19V / Plug-In Adapter Single-OUT 19V 2.6A 50W
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
1+
$205.5040
$205.504
2+
$186.1170
$372.234
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 100 pieces
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
Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Inventus Power
Series IPD50
Region Utilized North America
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 85 ~ 264 VAC
Voltage - Output 19V
Current - Output (Maximum) 2.6A
Power (Watts) 49W
No Load Power Consumption 100mW (Maximum)
Polarization Positive Center
Applications ITE (Commercial)
Efficiency Level VI
Operating Temperature Range 0°C ~ 60°C
Output Connector Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Dimension 4.50" L x 2.26" W x 1.44" H (114.2mm x 57.5mm x 36.5mm)
Approvals CE, cTUVus
Input Connector IEC 320-C14
Cord Length 48" (1.22m)
Weight 0.441 lb (200.03g)
Win Source Part Number 791609-IPD5019-760
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name IPD50
ECCN EAR99
Estimated EOL Date 2028
Inventus Power IPD5019-760 is available at WIN SOURCE. Please review product page below for detailed information, including IPD5019-760 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for IPD5019-760 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Inventus Power
Series IPD50
Region Utilized North America
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 85 ~ 264 VAC
Voltage - Output 19V
Current - Output (Maximum) 2.6A
Power (Watts) 49W
No Load Power Consumption 100mW (Maximum)
Polarization Positive Center
Applications ITE (Commercial)
Efficiency Level VI
Operating Temperature Range 0°C ~ 60°C
Output Connector Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Dimension 4.50" L x 2.26" W x 1.44" H (114.2mm x 57.5mm x 36.5mm)
Approvals CE, cTUVus
Input Connector IEC 320-C14
Cord Length 48" (1.22m)
Weight 0.441 lb (200.03g)
Win Source Part Number 791609-IPD5019-760
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name IPD50
ECCN EAR99
Estimated EOL Date 2028
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPD5019-760
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
IPD5019-760 Price

IPD5019-760 Datasheet
IPD5019-760 Application

IPD5019-760 Replacement
IPD5019-760 Pdf

IPD5019-760 Pinout
IPD5019-760 Image

IPD5019-760 Picture
IPD5019-760 In Stock

IPD5019-760 Distributor
IPD5019-760 ACDC Desktop,Wall Adapters

Image
Mfr.Part No
Description
Stock
IC COMPARATOR DUAL LOWPWR 8-SOIC
905
Pentium U5400 (3M cache, 1.20GHz)
232
IC OPAMP GP 10MHZ 8DMP
289
Precision, Micropower, Single Supply Instrumentation Amplifier(Fixed Gain=10 or 100)
20
MOSFET N-CH 30V 1.1A TO-236AB
13170
Precision, 100uA Gain Selectable Amplifier
515

Top Sellers