Search
Filters

HSDL-3201#001

IRDA MODULE 115.2KBPS 8-SMD
Manufacturer: Lite-On Inc.
rohs
Quantity
Price
Ext. Price
55+
€0.899
€49.451
130+
€0.710
€92.313
425+
€0.639
€271.575
Availability: 2,368 In Stock
This product has a minimum quantity of 55
The HSDL-3201#001 is defined as IrDA Transceiver Modules ,included in Sensors,Transducers group. The designer and manufactured of HSDL-3201#001 is Lite-On Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of HSDL-3201#001 is 147937. More detailed data for HSDL-3201#001, feel free to contact us.
Products specifications
Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Reel - TR
Data Rate 115.2kbs (SIR)
Supply Voltage 2.7 V to 3.6 V
Idle Current, Typ @ 25°C 100μA
Link Range, Low Power 30cm
Orientation Side View
Temperature Range - Operating -25°C to 85°C
Size 8.0mm x 3.0mm x 2.5mm
Standards IrPHY 1.2
Shutdown Yes
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001699-HSDL-3201#001
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Reel - TR
Data Rate 115.2kbs (SIR)
Supply Voltage 2.7 V to 3.6 V
Idle Current, Typ @ 25°C 100μA
Link Range, Low Power 30cm
Orientation Side View
Temperature Range - Operating -25°C to 85°C
Size 8.0mm x 3.0mm x 2.5mm
Standards IrPHY 1.2
Shutdown Yes
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001699-HSDL-3201#001
HSDL-3201#001 Price

HSDL-3201#001 Datasheet
HSDL-3201#001 Application

HSDL-3201#001 Replacement
HSDL-3201#001 Pdf

HSDL-3201#001 Pinout
HSDL-3201#001 Image

HSDL-3201#001 Picture
HSDL-3201#001 In Stock

HSDL-3201#001 Distributor
HSDL-3201#001 IrDA Transceiver Modules

Image
Mfr.Part No
Description
Stock
Zener diode
9910
IC GATE OR 4CH 2-INP 16-DIP
2954
IC FLASH 64MBIT 70NS 56TSOP
32
IC DETECTOR VOLTAGE 2.2V 5TSOP
986
5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.), with 64-byte FIFOs and infrared (IrDA) encoder/decoder
1096
1500W Bipolar Transient Voltage Suppressor Surface Mount (US)
10
TRANS PNP DARL 30V 0.5A SOT223
2500
HIGH EFFICIENCY FAST RECOVERY RECTIFIER DIODES
41