Search
Filters

ICPL2630

Part No :
ICPL2630
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 5KV 2CH TRANSISTOR / Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin DIP Tube
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,980 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Isocom Components 2004 LTD
Packaging Tube
Number of Channels 2
Voltage - Isolation 5000Vrms
Turn On / Turn Off Time (Typ) 40ns, 35ns
Rise / Fall Time (Typ) 40ns, 10ns
Input Type DC
Output Type Transistor
Output Voltage MAX 7V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Maximum) 20mA
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 776384-ICPL2630
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Quantity per package 1,980
Family Name ICPL2630
Introduction Date October 09, 2000
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
TLP2631(LF1-TPR); TLP2631(LF5,F); TLP2631LF5; TLP2631(LF1-TPR,F); 
Isocom Components 2004 LTD ICPL2630 is available at WIN SOURCE. Please review product page below for detailed information, including ICPL2630 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ICPL2630 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Isocom Components 2004 LTD
Packaging Tube
Number of Channels 2
Voltage - Isolation 5000Vrms
Turn On / Turn Off Time (Typ) 40ns, 35ns
Rise / Fall Time (Typ) 40ns, 10ns
Input Type DC
Output Type Transistor
Output Voltage MAX 7V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Maximum) 20mA
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 776384-ICPL2630
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Quantity per package 1,980
Family Name ICPL2630
Introduction Date October 09, 2000
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
TLP2631(LF1-TPR); TLP2631(LF5,F); TLP2631LF5; TLP2631(LF1-TPR,F); 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICPL2630
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
ICPL2630 Price

ICPL2630 Datasheet
ICPL2630 Application

ICPL2630 Replacement
ICPL2630 Pdf

ICPL2630 Pinout
ICPL2630 Image

ICPL2630 Picture
ICPL2630 In Stock

ICPL2630 Distributor
ICPL2630 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Power MOSFET 20 V, 4.1 A, Dual N−Channel ChipFET
150
TEMPERATURE CONTROLLER IC
1018
GS1560A/GS1561 HD-LINX-R II Dual-Rate Deserializer
12
RES 0.36 OHM 2W 5% AXIAL
1200
12/14-STAGE BINARY COUNTER
541
CRYSTAL 13.0000MHZ 8PF SMD
164
8-Bit Programmable Timing Element
18
32-megabit Flash + 4-megabit/ 8-megabit SRAM Stack Memory
11

Top Sellers