Search
Filters

ISP817AXSMT/R

Part No :
ISP817AXSMT/R
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 5.3KV TRANS 4SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Isocom Components 2004 LTD
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 160% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting SMD (SMT)
Win Source Part Number 1049115-ISP817AXSMT/R
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
The ISP817AXSMT/R, from Isocom Components 2004 LTD, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, the Input-output isolation voltage is 5300Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -30°C to 100°C. The minimum CTR is 80% @ 5mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Isocom Components 2004 LTD
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 160% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting SMD (SMT)
Win Source Part Number 1049115-ISP817AXSMT/R
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISP817AXSMT/R
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
ISP817AXSMT/R Price

ISP817AXSMT/R Datasheet
ISP817AXSMT/R Application

ISP817AXSMT/R Replacement
ISP817AXSMT/R Pdf

ISP817AXSMT/R Pinout
ISP817AXSMT/R Image

ISP817AXSMT/R Picture
ISP817AXSMT/R In Stock

ISP817AXSMT/R Distributor
ISP817AXSMT/R Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC HALL LATCH SWITCH SIP-3
800
IC GATE NOR 1CH 2-INP 6-XSON
84
IC REG LDO 5V 1A DDPAK
255
CT2-RX/TX IC
360
IC OPAMP GP 6.5MHZ RRO TSOT23-8
370
enCoRe USB Combination Low-Speed USB & PS/2 Peripheral Controller
1000
Fast & Soft Recovery Diode
IC LED DRIVER CTRLR DIM 28TSSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 20000mA Automotive 28-Pin TSSOP EP Tube
166
Precision Picoampere Input Current Quad Operational Amplifier
32

Top Sellers