Search
Filters

HCPL-3120#060

OPTOISO 3.75KV GATE DRIVER 8DIP
Availability: 2785 in stock
Manufacturer: Broadcom Limited
Broadcom Limited HCPL-3120#060 is available at WIN SOURCE. Please review product page below for detailed information, including HCPL-3120#060 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HCPL-3120#060 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 300ns
Rise and Fall Time 100ns, 100ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Approvals CSA, IEC/EN/DIN, UR
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 111198-HCPL-3120#060
For Same Day Shipping, Cut-Off time is 5PM GMT+8, Monday to Friday;
The Pre-Shipment Inspection (PSI) will be applied;
Taxes & VAT will not be included;
For more details, please check our FAQ page
Products specifications
Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 300ns
Rise and Fall Time 100ns, 100ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Forward Voltage 1.5V
Continuous forward current- Max 25mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Approvals CSA, IEC/EN/DIN, UR
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 111198-HCPL-3120#060
HCPL-3120#060 Price

HCPL-3120#060 Datasheet
HCPL-3120#060 Application

HCPL-3120#060 Replacement
HCPL-3120#060 Pdf

HCPL-3120#060 Pinout
HCPL-3120#060 Image

HCPL-3120#060 Picture
HCPL-3120#060 In Stock

HCPL-3120#060 Distributor
HCPL-3120#060 Isolators - Gate Drivers

Image
Mfr.Part No
Description
Stock
FIXED IND 8.7NH 540MA 140 MOHM
26607
CMOS QUAD LOW-TO-HIGH VOLTAGE LEVEA SHIFTER
6504
IC REG BUCK ADJ 0.5A SYNC 10USMD
7945
IC TXRX BIDIR 16BIT LV 48TSSOP
1056